CA3078AM
CA3078AM
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Rochester Electronics
Datasheet:   CA3078AM Datasheet
History Price: $11.43000
In Stock: 27100
CA3078AM vs CA3493E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
0.25V/μs
Gain Bandwidth Product
2 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
7 nA
20 nA
Voltage - Input Offset
700 μV
300 μV
Current - Supply
20μA
2.3mA
Current - Output / Channel
6.5 mA
7 mA
Voltage - Supply Span (Min)
1.5 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP