CA3078AM
CA3078AM
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Rochester Electronics
Datasheet:   CA3078AM Datasheet
History Price: $11.43000
In Stock: 27100
CA3078AM vs CA3240E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1.5V/μs
9V/μs
Gain Bandwidth Product
2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
7 nA
10 pA
Voltage - Input Offset
700 μV
5 mV
Current - Supply
20μA
8mA (x2 Channels)
Current - Output / Channel
6.5 mA
40 mA
Voltage - Supply Span (Min)
1.5 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP