CA3054MZ96
CA3054MZ96
Obsolete
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3054MZ96 Datasheet
History Price: Obsolete
In Stock: 9400
CA3054MZ96 vs CA3160T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
Differential
CMOS
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
550 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
5 pA
Voltage - Input Offset
450 μV
6 mV
Current - Supply
-
10mA
Current - Output / Channel
-
22 mA
Voltage - Supply Span (Min)
-
5 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
14-SOIC
TO-99-8