CA3054M96
CA3054M96
Obsolete
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3054M96 Datasheet
History Price: Obsolete
In Stock: 47200
CA3054M96 vs CA3280E
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Differential
Transconductance
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
125V/μs
Gain Bandwidth Product
550 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
1.8 μA
Voltage - Input Offset
450 μV
800 μV
Current - Supply
-
2mA (x2 Channels)
Current - Output / Channel
-
410 μA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-PDIP