CA3054
CA3054
Active
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Intersil
Datasheet:   CA3054 Datasheet
History Price: $0.23000
In Stock: 16100
CA3054 vs CA3410E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Differential
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
-
1.5V/μs
Gain Bandwidth Product
550 MHz
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
10 pA
Voltage - Input Offset
450 μV
8 mV
Current - Supply
-
8mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP