Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA30063
CA30063
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
RF/MICROWAVE LIMITING AMPLIFIER
Manufacturer:
Harris Corporation
Datasheet:
CA30063 Datasheet
History Price: $4.39000
In Stock: 2955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA30063 vs CA3080E
Part No
CA30063
CA3080E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
Transconductance
Number of Circuits
-
1
Output Type
-
Push-Pull
Slew Rate
-
75V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
2 μA
Voltage - Input Offset
-
400 μV
Current - Supply
-
1mA
Current - Output / Channel
-
650 μA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP