☰
CA080CT
CA080CT
Active
Description:  SINGLE, BIMOS OPERATIONAL AMPLIF
Manufacturer:  Harris Corporation
Datasheet:   CA080CT Datasheet
History Price: Active
In Stock: 7835
CA080CT vs CA0741S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
13V/μs
0.5V/μs
Gain Bandwidth Product
5 MHz
900 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
80 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
1.4mA
1.7mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
-
44 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC