☰
CA0311EX
CA0311EX
Active
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA0311EX Datasheet
History Price: $0.23000
In Stock: 16160
CA0311EX vs CA0239E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
-
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
-
36V, ?8V
Voltage - Input Offset (Max)
7.5mV @ 15V
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 15V
0.025μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
7.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 80 ℃
Package / Case
8-DIP
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
14-PDIP