☰
CA0258T
CA0258T
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA0258T Datasheet
History Price: Active
In Stock: 41955
CA0258T vs CA080T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
5 pA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
1.5mA
1.4mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8