☰
CA0224E
CA0224E
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Harris Corporation
Datasheet:   CA0224E Datasheet
History Price: $3.33000
In Stock: 3990
CA0224E vs CA082E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
-
13V/μs
Gain Bandwidth Product
1 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
-
Voltage - Input Offset
2 mV
5 mV
Current - Supply
800μA (x4 Channels)
1.4mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
36 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-PDIP