Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ Moxa CA-108-T
CA-108-T
Active
Interface - Modules
Description:
8 Port PC/104 Board, RS-232, Wid
Manufacturer:
Moxa
Datasheet:
CA-108-T Datasheet
History Price: $334.00000
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA-108-T vs CA-134I
Part No
CA-108-T
CA-134I
Category
Interface - Modules
Interface - Modules
Manufacturer
Moxa
Moxa
Series
CA-108
CA-134I
Packaging
Retail Package
Retail Package
Status
Active
Active
Protocol
RS232
RS422, RS485
Function
Interface Board
Interface Board
Interface
PC/104
PC/104
Standards
-
-
Voltage - Supply
5V
5V
Current - Supply
210 mA
220 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 55 ℃
Package / Case
-
-
Supplier Device Package
-
-