C8051F226
C8051F226
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 48TQFP
Manufacturer:  Silicon Labs
Datasheet:   C8051F226 Datasheet
History Price: Obsolete
In Stock: 16100
C8051F226 vs C8051T620-GM
Manufacturer
Series
C8051F2xx
C8051T62x
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
25MHz
48 MIPS
Connectivity
SPI, UART/USART
I2C, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, WDT
POR, PWM, Temp Sensor, WDT
Number of I/O
32
24
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
OTP
EEPROM Size
-
-
RAM Size
1.25K x 8
1.25K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
1.8V ~ 5.25V
Data Converters
A/D 32x8b
A/D 21x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-QFN (5x5)