C8051F221
C8051F221
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 32LQFP
Manufacturer:  Silicon Labs
Datasheet:   C8051F221 Datasheet
History Price: Obsolete
In Stock: 41700
C8051F221 vs C8051T632-GM
Manufacturer
Series
C8051F2xx
C8051T63x
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
25MHz
25MHz
Connectivity
SPI, UART/USART
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
POR, PWM, Temp Sensor, WDT
Number of I/O
22
17
Program Memory Size
8KB (8K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
OTP
EEPROM Size
-
-
RAM Size
256 x 8
768 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 22x8b
A/D 16x10b; D/A 1x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-VFQFN Exposed Pad
Supplier Device Package
32-LQFP (7x7)
20-QFN (4x4)