Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Silicon Labs C8051F221
C8051F221
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 32LQFP
Manufacturer:
Silicon Labs
Datasheet:
C8051F221 Datasheet
History Price: Obsolete
In Stock: 41700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C8051F221 vs C8051T620-GM
Part No
C8051F221
C8051T620-GM
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Silicon Labs
Series
C8051F2xx
C8051T62x
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
25MHz
48 MIPS
Connectivity
SPI, UART/USART
I2C, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, WDT
POR, PWM, Temp Sensor, WDT
Number of I/O
22
24
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
OTP
EEPROM Size
-
-
RAM Size
256 x 8
1.25K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
1.8V ~ 5.25V
Data Converters
A/D 22x8b
A/D 21x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
32-LQFP (7x7)
32-QFN (5x5)