BV1LE160EFJ-CE2
BV1LE160EFJ-CE2
Active
Description:  AUTOMOTIVE IPD, 1CH LOW SIDE SWI
Manufacturer:  Rohm Semiconductor
History Price: $1.09000
In Stock: 33000
BV1LE160EFJ-CE2 vs BV1HB045EFJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
Logic
On/Off
Voltage - Load
3V ~ 5.5V
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
6V ~ 28V
Current - Output (Max)
5A
21A
Rds On (Typ)
160mOhm
45mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HTSOP-J
8-HTSOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad