BV1LC105FJ-CE2
BV1LC105FJ-CE2
Active
Description:  IC PWR SWITCH N-CHAN 1:1 SOP-J8
Manufacturer:  Rohm Semiconductor
History Price: $1.70000
In Stock: 8600
BV1LC105FJ-CE2 vs BV1HJC45EFJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
Logic
Voltage - Load
3V ~ 5.5V
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
7V
Current - Output (Max)
3A
2.5A
Rds On (Typ)
105mOhm
45mOhm
Input Type
CMOS
Non-Inverting
Features
-
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
8-HTSOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad