Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BV1HLC45EFJ-CE2
BV1HLC45EFJ-CE2
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
BUILT-IN OUTPUT DIAGNOSIS, 1CH H
Manufacturer:
Rohm Semiconductor
Datasheet:
BV1HLC45EFJ-CE2 Datasheet
History Price: $1.68000
In Stock: 40900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BV1HLC45EFJ-CE2 vs BV1LA025EFJ-CE2
Part No
BV1HLC45EFJ-CE2
BV1LA025EFJ-CE2
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
P-Channel
Interface
Logic
On/Off
Voltage - Load
6V ~ 28V
-0.3V ~ 42V
Voltage - Supply (Vcc/Vdd)
7V
3.5V ~ 5.5V
Current - Output (Max)
2.5A
13A
Rds On (Typ)
45mOhm
25mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HTSOP-J
8-HTSOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad