BV1HJC45EFJ-CE2
BV1HJC45EFJ-CE2
Active
Description:  BUILT-IN OUTPUT DIAGNOSIS, 1CH H
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 28700
BV1HJC45EFJ-CE2 vs BV1HD090FJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
Logic
On/Off
Voltage - Load
6V ~ 28V
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
7V
Not Required
Current - Output (Max)
2.5A
9A
Rds On (Typ)
45mOhm
90mOhm
Input Type
Non-Inverting
CMOS
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HTSOP-J
8-SOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)