BV1HJ180EFJ-CE2
BV1HJ180EFJ-CE2
Active
Description:  1CH HIGH SIDE SWITCH WITH OUTPUT
Manufacturer:  Rohm Semiconductor
History Price: $1.09000
In Stock: 47600
BV1HJ180EFJ-CE2 vs BV1LE040EFJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
Logic
Logic
Voltage - Load
4V ~ 28V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
7V
Not Required
Current - Output (Max)
2A
17.5A
Rds On (Typ)
180mOhm
40mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HTSOP-J
8-HTSOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad