BV1HJ045EFJ-CE2
BV1HJ045EFJ-CE2
Active
Description:  BUILT-IN OUTPUT DIAGNOSIS 1CH HI
Manufacturer:  Rohm Semiconductor
History Price: $2.16000
In Stock: 16500
BV1HJ045EFJ-CE2 vs BV1HAL45EFJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:2
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 28V
8V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
10A
Rds On (Typ)
45mOhm
45mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HTSOP-J
8-HTSOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad