Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF602IDR
BUF602IDR
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BUF602IDR Datasheet
History Price: Obsolete
In Stock: 1760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF602IDR vs BUF602ID
Part No
BUF602IDR
BUF602ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
8000V/μs
Gain Bandwidth Product
1 GHz
1 GHz
-3db Bandwidth
-
-
Current - Input Bias
3 μA
3 μA
Voltage - Input Offset
16 mV
16 mV
Current - Supply
5.8mA
5.8mA
Current - Output / Channel
60 mA
60 mA
Voltage - Supply Span (Min)
2.8 V
2.8 V
Voltage - Supply Span (Max)
12.6 V
12.6 V
Operating Temperature
-45 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC