Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF602IDBVT
BUF602IDBVT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
BUF602IDBVT Datasheet
History Price: $3.15000
In Stock: 30250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF602IDBVT vs BUF634F
Part No
BUF602IDBVT
BUF634F
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
2000V/μs
Gain Bandwidth Product
1 GHz
-
-3db Bandwidth
-
180 MHz
Current - Input Bias
3 μA
5 μA
Voltage - Input Offset
16 mV
30 mV
Current - Supply
5.8mA
15mA
Current - Output / Channel
60 mA
250 mA
Voltage - Supply Span (Min)
2.8 V
4.5 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-45 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
SOT-23-5
DDPAK/TO-263-5