☰
BUF602IDBVT
BUF602IDBVT
Active
Description:  IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   BUF602IDBVT Datasheet
History Price: $3.15000
In Stock: 47875
BUF602IDBVT vs BUF03BIFJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
250V/μs
Gain Bandwidth Product
1 GHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 μA
180 pA
Voltage - Input Offset
16 mV
4 mV
Current - Supply
5.8mA
19mA
Current - Output / Channel
60 mA
100 mA
Voltage - Supply Span (Min)
2.8 V
36 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-45 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
TO-99-8 Metal Can
Supplier Device Package
SOT-23-5
TO-99-8