☰
BUF600AP
BUF600AP
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:  Burr Brown
Datasheet:   BUF600AP Datasheet
History Price: $2.72000
In Stock: 27360
BUF600AP vs BUF634AIDRBR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
3400V/μs
3750V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
650 MHz
210 MHz
Current - Input Bias
3.5 μA
250 nA
Voltage - Input Offset
15 mV
36 mV
Current - Supply
3mA
8.5mA
Current - Output / Channel
20 mA
250 mA
Voltage - Supply Span (Min)
2.8 V
4.5 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-VDFN Exposed Pad
Supplier Device Package
8-PDIP
8-SON (3x3)