☰
BUF08800AIPWPR
BUF08800AIPWPR
Discontinued
Description:  IC AMP TFT-LCD 20HTSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 8400
BUF08800AIPWPR vs BUF07703PWP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
8
6
-3db Bandwidth
-
800 kHz
Slew Rate
-
1V/μs
Current - Supply
7 mA
1.7 mA
Current - Output / Channel
30 mA
-
Voltage - Supply, Single/Dual (?
7V ~ 22V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
20-HTSSOP