☰
BUF06703PW
BUF06703PW
Obsolete
Description:  IC AMP TFT-LCD 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF06703PW Datasheet
History Price: $0.73000
In Stock: 25440
BUF06703PW vs BUF07703PWP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
6
-3db Bandwidth
800 kHz
800 kHz
Slew Rate
1V/μs
1V/μs
Current - Supply
1.7 mA
1.7 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
20-HTSSOP