Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF04701AIPWRG4
BUF04701AIPWRG4
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP BUFF CMOS R-R I/O 14TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIPWRG4 Datasheet
History Price: $1.00000
In Stock: 40590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIPWRG4 vs BUF20820AIDCPR
Part No
BUF04701AIPWRG4
BUF20820AIDCPR
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
18
-3db Bandwidth
8 MHz
-
Slew Rate
10V/μs
-
Current - Supply
1.1 mA
18 mA
Current - Output / Channel
32 mA
100 mA
Voltage - Supply, Single/Dual (?
3.5V ~ 12V, ?.75V ~ 6V
7V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
38-HTSSOP