☰
BU9797AFUV-E2
BU9797AFUV-E2
Active
Description:  LOW DUTY LCD SEGMENT DRIVERS
Manufacturer:  Rohm Semiconductor
History Price: $2.10000
In Stock: 46990
BU9797AFUV-E2 vs BU9728AKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Display Type
LCD
LCD
Configuration
144 Segment
128 Segment
Interface
Serial
4-Wire Serial
Digits or Characters
-
-
Current - Supply
7.5 μA
40 μA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFSOP (0.240", 6.10mm Width)
48-LQFP
Supplier Device Package
48-TSSOP-CV
48-VQFPC (7x7)