Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9796AMUV-E2
BU9796AMUV-E2
Active
PMIC - Display Drivers
Description:
IC DRVR 48 SEGMENT VQFN024V4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9796AMUV-E2 Datasheet
History Price: $1.69000
In Stock: 16160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU9796AMUV-E2 vs BU97941FV-E2
Part No
BU9796AMUV-E2
BU97941FV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Display Type
LCD
LCD, LED
Configuration
48 Segment
104 Segment
Interface
2-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
12.5 μA
8 μA
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
VQFN024V4040
40-SSOPB