☰
BU9795AKS2-E2
BU9795AKS2-E2
Obsolete
Description:  IC DRVR 140 SEGMENT SQFP-T52M
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22240
BU9795AKS2-E2 vs BU97931FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
140 Segment
Dot Matrix
Interface
3-Wire Serial
SPI
Digits or Characters
-
-
Current - Supply
12.5 μA
30 μA
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
SQFP-T52M (10x10)
40-SSOP-B