☰
BU9795AFV-E2
BU9795AFV-E2
Active
Description:  IC DRVR 108 SEGMENT 40SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $1.98000
In Stock: 29675
BU9795AFV-E2 vs BU9798GUW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Display Type
LCD
LCD
Configuration
108 Segment
Dot Matrix
Interface
3-Wire Serial
SPI
Digits or Characters
-
-
Current - Supply
20 μA
30 μA
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
63-VFBGA
Supplier Device Package
40-SSOP-B
63-VBGA