Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9795AFV-E2
BU9795AFV-E2
Active
PMIC - Display Drivers
Description:
IC DRVR 108 SEGMENT 40SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9795AFV-E2 Datasheet
History Price: $1.98000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU9795AFV-E2 vs BU97530KVT-E2
Part No
BU9795AFV-E2
BU97530KVT-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Display Type
LCD
LCD, LED
Configuration
108 Segment
270 Segment, 360 Segment, 445 Segment
Interface
3-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
20 μA
130 μA
Voltage - Supply
2.5V ~ 5.5V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
100-TQFP
Supplier Device Package
40-SSOP-B
100-TQFP (14x14)