☰
BU9794AKV-E2
BU9794AKV-E2
Active
Description:  IC DRVR 140 SEGMENT 64VQFP
Manufacturer:  Rohm Semiconductor
History Price: $3.16000
In Stock: 26615
BU9794AKV-E2 vs BU9797FUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
140 Segment
144 Segment
Interface
3-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
5 μA
7.5 μA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-VFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-VQFP (10x10)
48-TSSOP-CV