☰
BU97941FV-E2
BU97941FV-E2
Active
Description:  IC LCD DVR MULTI 26X4COM 40SSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 23440
BU97941FV-E2 vs BU9798GUW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Display Type
LCD, LED
LCD
Configuration
104 Segment
Dot Matrix
Interface
3-Wire Serial
SPI
Digits or Characters
-
-
Current - Supply
8 μA
30 μA
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
63-VFBGA
Supplier Device Package
40-SSOPB
63-VBGA