Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU97941FV-E2
BU97941FV-E2
Active
PMIC - Display Drivers
Description:
IC LCD DVR MULTI 26X4COM 40SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU97941FV-E2 Datasheet
History Price: $2.63000
In Stock: 23440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU97941FV-E2 vs BU9796AMUV-E2
Part No
BU97941FV-E2
BU9796AMUV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Display Type
LCD, LED
LCD
Configuration
104 Segment
48 Segment
Interface
3-Wire Serial
2-Wire Serial
Digits or Characters
-
-
Current - Supply
8 μA
12.5 μA
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
40-SSOPB
VQFN024V4040