☰
BU97530KVT-E2
BU97530KVT-E2
Active
Description:  IC LCD DVR MULTIFUNCTION 100TQFP
Manufacturer:  Rohm Semiconductor
History Price: $3.84000
In Stock: 15905
BU97530KVT-E2 vs BU9797FUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LCD, LED
LCD
Configuration
270 Segment, 360 Segment, 445 Segment
144 Segment
Interface
3-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
130 μA
7.5 μA
Voltage - Supply
2.7V ~ 6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
48-VFSOP (0.240", 6.10mm Width)
Supplier Device Package
100-TQFP (14x14)
48-TSSOP-CV