Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU97530KVT-E2
BU97530KVT-E2
Active
PMIC - Display Drivers
Description:
IC LCD DVR MULTIFUNCTION 100TQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU97530KVT-E2 Datasheet
History Price: $3.84000
In Stock: 23615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU97530KVT-E2 vs BU9728AKV-E2
Part No
BU97530KVT-E2
BU9728AKV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Display Type
LCD, LED
LCD
Configuration
270 Segment, 360 Segment, 445 Segment
128 Segment
Interface
3-Wire Serial
4-Wire Serial
Digits or Characters
-
-
Current - Supply
130 μA
40 μA
Voltage - Supply
2.7V ~ 6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
48-LQFP
Supplier Device Package
100-TQFP (14x14)
48-VQFPC (7x7)