Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU97500KV-E2
BU97500KV-E2
Not For New Designs
PMIC - Display Drivers
Description:
IC LCD DVR MULTI 156/204 64-VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU97500KV-E2 Datasheet
History Price: $4.86000
In Stock: 12845
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU97500KV-E2 vs BU9716BKV
Part No
BU97500KV-E2
BU9716BKV
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Not For New Designs
Display Type
LCD, LED
LCD
Configuration
Dot Matrix
96 Segment
Interface
3-Wire Serial
Serial
Digits or Characters
-
-
Current - Supply
30 μA
100 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-LQFP
Supplier Device Package
64-VQFP (10x10)
48-VQFP (7x7)