Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9728AKV-E2
BU9728AKV-E2
Not For New Designs
PMIC - Display Drivers
Description:
IC DRVR 128 SEGMENT 48VQFPC
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9728AKV-E2 Datasheet
History Price: $3.43800
In Stock: 48810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU9728AKV-E2 vs BU97931FV-E2
Part No
BU9728AKV-E2
BU97931FV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Display Type
LCD
LCD
Configuration
128 Segment
Dot Matrix
Interface
4-Wire Serial
SPI
Digits or Characters
-
-
Current - Supply
40 μA
30 μA
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
48-VQFPC (7x7)
40-SSOP-B