BU8788KN-E2
BU8788KN-E2
Not For New Designs
Description:  IC TELECOM INTERFACE 36VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8788KN-E2 Datasheet
History Price: $11.17800
In Stock: 29600
BU8788KN-E2 vs BU8899GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Sound Generator
Sound Generator
Interface
ADPCM
-
Number of Circuits
1
1
Voltage - Supply
2.2V ~ 3.6V
2.25V ~ 2.75V
Current - Supply
-
65mA
Power (Watts)
450 mW
1.6 W
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
48-VFBGA, CSPBGA
Supplier Device Package
36-VQFN (6x6)
48-VCSP85H5 (5.14x5.14)