Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8761KV
BU8761KV
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 48VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8761KV Datasheet
History Price: Active
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU8761KV vs BU8307CF-E2
Part No
BU8761KV
BU8307CF-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
PCM CODEC
Pulse, Tone Dialer
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.3V
2.5V ~ 5.5V
Current - Supply
-
660μA
Power (Watts)
400 mW
550 mW
Operating Temperature
-30 ℃ ~ 85 ℃
-10 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
48-VQFP (7x7)
24-SOP