BU8307CF-E2
BU8307CF-E2
Active
Description:  IC TELECOM INTERFACE 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8307CF-E2 Datasheet
History Price: Active
In Stock: 43000
BU8307CF-E2 vs BU8763FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Pulse, Tone Dialer
Melody LSI
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
2.7V ~ 3.6V
Current - Supply
660μA
-
Power (Watts)
550 mW
450 mW
Operating Temperature
-10 ℃ ~ 60 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOP
16-SSOP-B