BU8307CF-E2
BU8307CF-E2
Active
Description:  IC TELECOM INTERFACE 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8307CF-E2 Datasheet
History Price: Active
In Stock: 43000
BU8307CF-E2 vs BU8761KV
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Pulse, Tone Dialer
PCM CODEC
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
2.7V ~ 3.3V
Current - Supply
660μA
-
Power (Watts)
550 mW
400 mW
Operating Temperature
-10 ℃ ~ 60 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
48-LQFP
Supplier Device Package
24-SOP
48-VQFP (7x7)