Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU7831KN-E2
BU7831KN-E2
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7831KN-E2 Datasheet
History Price: $6.98000
In Stock: 480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU7831KN-E2 vs BU7813KN-E2
Part No
BU7831KN-E2
BU7813KN-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
-
Applications
Consumer Audio
-
Number of Channels
6
-
Interface
Serial
-
Voltage - Supply
2.5V ~ 3.3V
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN
-
Supplier Device Package
20-VQFN (4.2x4.2)
-