☰
BU7444SF-E2
BU7444SF-E2
Active
Description:  IC CMOS 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7444SF-E2 Datasheet
History Price: $1.35000
In Stock: 41920
BU7444SF-E2 vs BU7486SFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
-
Rail-to-Rail
Slew Rate
0.3V/μs
10V/μs
Gain Bandwidth Product
600 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
200μA
6mA
Current - Output / Channel
10 mA
12 mA
Voltage - Supply Span (Min)
1.7 V
3 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
8-SSOP-B