Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
CMOS
General Purpose
Output Type
Open Drain
Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
11.5mV
14mV @ 3V
Current - Input Bias (Max)
1pA (Typ)
1pA @ 3V
Current - Output (Typ)
6mA @ 3V
7mA @ 3V
Current - Quiescent (Max)
65μA
25μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
750ns (Typ)
1.7μs
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-MSOP