Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rohm Semiconductor BU4584BF-E2
BU4584BF-E2
Not For New Designs
Logic - Gates and Inverters
Description:
IC INVERT SCHMITT 6CH 1-IN 14SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU4584BF-E2 Datasheet
History Price: $1.18000
In Stock: 25330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU4584BF-E2 vs BU4081BF-E2
Part No
BU4584BF-E2
BU4081BF-E2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Logic Type
Inverter
AND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SOP
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)