☰
BU4070BF-E2
BU4070BF-E2
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4070BF-E2 Datasheet
History Price: Obsolete
In Stock: 20450
BU4070BF-E2 vs BU4030BF-E2
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
1.2mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
0.5V
Input Logic Level - High
3.5V ~ 11V
4.95V ~ 14.95V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SOP
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)