Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Rohm Semiconductor BU21051FS-E2
BU21051FS-E2
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CAP SENSOR SWITCH 8CH 16-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU21051FS-E2 Datasheet
History Price: Obsolete
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU21051FS-E2 vs BU21078FV-E2
Part No
BU21051FS-E2
BU21078FV-E2
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Capacitive Switch
Capacitive Sensor Controller
Input Type
Logic
-
Output Type
Logic
-
Current - Supply
500 μA
3.5 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
16-SSOP-A
28-SSOP-B