BR25S256FJ-WE2
BR25S256FJ-WE2
Active
Description:  IC EEPROM 256KBIT SPI 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $2.01000
In Stock: 48100
BR25S256FJ-WE2 vs BR25S128FV-WE2
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256Kbit
128Kbit
Memory Organization
32K x 8
16K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP-J
8-SSOP-B